Vishay Intertechnology, Inc. RES 10.7K OHM 1/2W 1% 2010 SMD CRCW201010K7FKEF

Description
RES 10.7Kohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 10.7Kohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.7K OHM 1/2W 1% 2010 SMD - CRCW201010K7FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.7K OHM 1/2W 1% 2010 SMD
CRCW201010K7FKEF
RES 10.7K OHM 1/2W 1% 2010 SMD CRCW201010K7FKEF
RES 10.7Kohm 1/2W 1% 2010 SMD

RES 10.7Kohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201010K7FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201010K7FKEF-ND
Chip Resistor - Surface Mount CRCW201010K7FKEF-ND
10.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

10.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201010K7FKEF CRCW201010K7FKEF-ND
Product Name RES 10.7K OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 10700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details