Vishay Intertechnology, Inc. RES 10.5K OHM 3/4W 1% 2010 SMD CRCW201010K5FKTF

Description
RES 10.5Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 10.5Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.5K OHM 3/4W 1% 2010 SMD - CRCW201010K5FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5K OHM 3/4W 1% 2010 SMD
CRCW201010K5FKTF
RES 10.5K OHM 3/4W 1% 2010 SMD CRCW201010K5FKTF
RES 10.5Kohm 3/4W 1% 2010 SMD

RES 10.5Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201010K5FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201010K5FKTF-ND
Chip Resistor - Surface Mount CRCW201010K5FKTF-ND
10.5 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

10.5 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 10.5Kohm, 500Mw, 1%; Resistance Vishay - 01H0383 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 10.5Kohm, 500Mw, 1%; Resistance Vishay
01H0383
Resistor, Thick Film, 10.5Kohm, 500Mw, 1%; Resistance Vishay 01H0383
RESISTOR, THICK FILM, 10.5KOHM, 500mW, 1%; Resistance:10.5kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 10.5KOHM, 500mW, 1%; Resistance:10.5kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201010K5FKTF CRCW201010K5FKTF-ND 01H0383
Product Name RES 10.5K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 10.5Kohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 10500 ohms 10500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2873FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers