Vishay Intertechnology, Inc. RES 10K OHM 1/2W 5% 2010 SMD CRCW201010K0JNTF

Description
RES 10Kohm 1/2W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 10Kohm 1/2W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1/2W 5% 2010 SMD - CRCW201010K0JNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/2W 5% 2010 SMD
CRCW201010K0JNTF
RES 10K OHM 1/2W 5% 2010 SMD CRCW201010K0JNTF
RES 10Kohm 1/2W 5% 2010 SMD

RES 10Kohm 1/2W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201010K0JNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201010K0JNTF-ND
Chip Resistor - Surface Mount CRCW201010K0JNTF-ND
10 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 10K 5% 200 R02 Rohs Compliant Vishay - 49P4023 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 10K 5% 200 R02 Rohs Compliant Vishay
49P4023
Crcw2010 10K 5% 200 R02 Rohs Compliant Vishay 49P4023
CRCW2010 10K 5% 200 R02 ROHS COMPLIANT: NO

CRCW2010 10K 5% 200 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201010K0JNTF CRCW201010K0JNTF-ND 49P4023
Product Name RES 10K OHM 1/2W 5% 2010 SMD Chip Resistor - Surface Mount Crcw2010 10K 5% 200 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 10000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2573327 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 5.6 ohms
View Details