CRCW2010-IF 200 10K 5% E02 E3
CRCW2010-IF 200 10K 5% E02 E3
CRCW2010-IF 200 10K 5% E02 E3
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 541-CRCW201010K0JNEFIFTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2010; 2010 |
| Tolerance | 5 +/- % |