Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW201010K0JNEFHP

Description
10 kOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
10 kOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10KPADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10KPADKR-ND
Chip Resistor - Surface Mount 541-10KPADKR-ND
10 kOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 kOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10KPACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10KPACT-ND
Chip Resistor - Surface Mount 541-10KPACT-ND
10 kOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 kOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10KPATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10KPATR-ND
Chip Resistor - Surface Mount 541-10KPATR-ND
10 kOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 kOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 10K OHM 1W 5% 2010 SMD - CRCW201010K0JNEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1W 5% 2010 SMD
CRCW201010K0JNEFHP
RES 10K OHM 1W 5% 2010 SMD CRCW201010K0JNEFHP
RES 10Kohm 1W 5% 2010 SMD

RES 10Kohm 1W 5% 2010 SMD

Supplier's Site
Automotive SMD 1W 400V Resistor - 52-CRCW201010K0JNEFHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 1W 400V Resistor
52-CRCW201010K0JNEFHP
Automotive SMD 1W 400V Resistor 52-CRCW201010K0JNEFHP
1W 10kR 5% 400V 2010 SMD Thick Film Resistor AEC-Q200 Product overview: CRCW201010K0JNEFHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW201010K0JNEFH P can be used for catalog matching and distributor lookup.

1W 10kR 5% 400V 2010 SMD Thick Film Resistor AEC-Q200 Product overview: CRCW201010K0JNEFHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW201010K0JNEFHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW201010K0JNEFHP
915953-CRCW201010K0JNEFHP
Chip Resistor - Surface Mount - CRCW201010K0JNEFHP 915953-CRCW201010K0JNEFHP
Manufacturer: Vishay Win Source Part Number: 915953-CRCW201010K0J NEFHP Series: CRCW-HP Operating Temperature Range: -55°C ~ 155°C Features: 10 kOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Family Name: CRCW2010 Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-10KPACT, 541-10KPATR, 541-10KPADKR

Manufacturer: Vishay
Win Source Part Number: 915953-CRCW201010K0JNEFHP
Series: CRCW-HP
Operating Temperature Range: -55°C ~ 155°C
Features: 10 kOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Package: 2010 (5025 Metric)
Package: Reel - TR
Family Name: CRCW2010
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-10KPACT, 541-10KPATR, 541-10KPADKR

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW201010K0JNEFHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW201010K0JNEFHP
Chip Resistor - Surface Mount CRCW201010K0JNEFHP
RES SMD 10K OHM 5% 1W 2010

RES SMD 10K OHM 5% 1W 2010

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-10KPADKR-ND CRCW201010K0JNEFHP 52-CRCW201010K0JNEFHP 915953-CRCW201010K0JNEFHP CRCW201010K0JNEFHP
Product Name Chip Resistor - Surface Mount RES 10K OHM 1W 5% 2010 SMD Automotive SMD 1W 400V Resistor Chip Resistor - Surface Mount - CRCW201010K0JNEFHP Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176092-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 715 ohms
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details