Vishay Precision Group Resistor-Fixed-Single-Surface-Mount CRCW201010K0FKEFHP

Description
Resistor-Fixed-Singl e-Surface-Mount
Request a Quote Datasheet
Description
Resistor-Fixed-Singl e-Surface-Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor-Fixed-Single-Surface-Mount - CRCW201010K0FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Fixed-Single-Surface-Mount
CRCW201010K0FKEFHP
Resistor-Fixed-Single-Surface-Mount CRCW201010K0FKEFHP
Resistor-Fixed-Singl e-Surface-Mount

Resistor-Fixed-Single-Surface-Mount

Supplier's Site
Chip Resistor - Surface Mount - 541-10.0KPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0KPCT-ND
Chip Resistor - Surface Mount 541-10.0KPCT-ND
10 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.0KPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0KPTR-ND
Chip Resistor - Surface Mount 541-10.0KPTR-ND
10 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.0KPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0KPDKR-ND
Chip Resistor - Surface Mount 541-10.0KPDKR-ND
10 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, Thick Film, 10K, 1%, 1W, 2010, Reel; Resistance Vishay - 68R3008 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K, 1%, 1W, 2010, Reel; Resistance Vishay
68R3008
Res, Thick Film, 10K, 1%, 1W, 2010, Reel; Resistance Vishay 68R3008
RES, THICK FILM, 10K, 1%, 1W, 2010, REEL; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, THICK FILM, 10K, 1%, 1W, 2010, REEL; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 10K, 1%, 1W, 2010; Resistance Vishay - 68R3007 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K, 1%, 1W, 2010; Resistance Vishay
68R3007
Res, Thick Film, 10K, 1%, 1W, 2010; Resistance Vishay 68R3007
RES, THICK FILM, 10K, 1%, 1W, 2010; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power; Voltage Rating:400VRoHS Compliant: Yes

RES, THICK FILM, 10K, 1%, 1W, 2010; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW201010K0FKEFHP 541-10.0KPCT-ND 68R3008 68R3007
Product Name Resistor-Fixed-Single-Surface-Mount Chip Resistor - Surface Mount Res, Thick Film, 10K, 1%, 1W, 2010, Reel; Resistance Vishay Res, Thick Film, 10K, 1%, 1W, 2010; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176759-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2000 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JTTD1022FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details