Vishay Intertechnology, Inc. RES 105 OHM 3/4W 1% 2010 SMD CRCW2010105RFKTF

Description
RES 105ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 105ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 105 OHM 3/4W 1% 2010 SMD - CRCW2010105RFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105 OHM 3/4W 1% 2010 SMD
CRCW2010105RFKTF
RES 105 OHM 3/4W 1% 2010 SMD CRCW2010105RFKTF
RES 105ohm 3/4W 1% 2010 SMD

RES 105ohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010105RFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010105RFKTF-ND
Chip Resistor - Surface Mount CRCW2010105RFKTF-ND
105 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

105 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 105 Ohm, 500Mw, 1%; Resistance Vishay - 01H0381 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 105 Ohm, 500Mw, 1%; Resistance Vishay
01H0381
Resistor, Thick Film, 105 Ohm, 500Mw, 1%; Resistance Vishay 01H0381
RESISTOR, THICK FILM, 105 OHM, 500mW, 1%; Resistance:105ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: No

RESISTOR, THICK FILM, 105 OHM, 500mW, 1%; Resistance:105ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010105RFKTF CRCW2010105RFKTF-ND 01H0381
Product Name RES 105 OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 105 Ohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 105 ohms 105 ohms 105 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573129 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details