Vishay Intertechnology, Inc. RESISTOR, 10K, 1/2W, 5%, SM CRCW2010103JR02

Description
RESISTOR, 10K, 1/2W, 5%, SM
Request a Quote
Description
RESISTOR, 10K, 1/2W, 5%, SM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 10K, 1/2W, 5%, SM - CRCW2010103JR02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 10K, 1/2W, 5%, SM
CRCW2010103JR02
RESISTOR, 10K, 1/2W, 5%, SM CRCW2010103JR02
RESISTOR, 10K, 1/2W, 5%, SM

RESISTOR, 10K, 1/2W, 5%, SM

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW2010103JR02
Product Name RESISTOR, 10K, 1/2W, 5%, SM
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 1825857 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details