Vishay Intertechnology, Inc. RES 102K OHM 1/2W 1% 2010 SMD CRCW2010102KFKTF

Description
RES 102Kohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 102Kohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 102K OHM 1/2W 1% 2010 SMD - CRCW2010102KFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102K OHM 1/2W 1% 2010 SMD
CRCW2010102KFKTF
RES 102K OHM 1/2W 1% 2010 SMD CRCW2010102KFKTF
RES 102Kohm 1/2W 1% 2010 SMD

RES 102Kohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010102KFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010102KFKTF-ND
Chip Resistor - Surface Mount CRCW2010102KFKTF-ND
102 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

102 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 102K 1% 100 R02 Rohs Compliant Vishay - 49P4028 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 102K 1% 100 R02 Rohs Compliant Vishay
49P4028
Crcw2010 102K 1% 100 R02 Rohs Compliant Vishay 49P4028
CRCW2010 102K 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 102K 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010102KFKTF CRCW2010102KFKTF-ND 49P4028
Product Name RES 102K OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 102K 1% 100 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 102000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers