Vishay Precision Group Surface Mount Resistors CRCW2010100RJNEFHP

Description
CRCW2010-HP 200 100R 5% E02 E3
Request a Quote Datasheet
Description
CRCW2010-HP 200 100R 5% E02 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 607577 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
607577
Surface Mount Resistors 607577
CRCW2010-HP 200 100R 5% E02 E3

CRCW2010-HP 200 100R 5% E02 E3

Supplier's Site
Chip Resistor - Surface Mount - 541-100PATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100PATR-ND
Chip Resistor - Surface Mount 541-100PATR-ND
100 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

100 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100PACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100PACT-ND
Chip Resistor - Surface Mount 541-100PACT-ND
100 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

100 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100PADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100PADKR-ND
Chip Resistor - Surface Mount 541-100PADKR-ND
100 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

100 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 100 OHM 1W 5% 2010 SMD - CRCW2010100RJNEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1W 5% 2010 SMD
CRCW2010100RJNEFHP
RES 100 OHM 1W 5% 2010 SMD CRCW2010100RJNEFHP
RES 100ohm 1W 5% 2010 SMD

RES 100ohm 1W 5% 2010 SMD

Supplier's Site
Res, Aec-Q200, Thick Film, 100R, 1W, 2010; Resistance Vishay - 24T7504 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 100R, 1W, 2010; Resistance Vishay
24T7504
Res, Aec-Q200, Thick Film, 100R, 1W, 2010; Resistance Vishay 24T7504
RES, AEC-Q200, THICK FILM, 100R, 1W, 2010; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 100R, 1W, 2010; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 607577 541-100PATR-ND CRCW2010100RJNEFHP 24T7504
Product Name Surface Mount Resistors Chip Resistor - Surface Mount RES 100 OHM 1W 5% 2010 SMD Res, Aec-Q200, Thick Film, 100R, 1W, 2010; Resistance Vishay
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010; 2010 [5025 Metric]
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176091-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76.8 ohms
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details