Manufacturer: Vishay
Win Source Part Number: 1030242-CRCW2010100R
Packaging: Reel - TR
Features: Automotive AEC-Q200
Height - Seated (Max): 0.028" (0.70mm)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/K
Power (Watts): 0.75W, 3/4W
Resistance (Ohms): 100
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 2010
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
100 Ohm 0.75W 1% 400V 2010 SMD Thick Film Resistor Product overview: CRCW2010100RFKTF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010100RFKTF can be used for catalog matching and distributor lookup.
100 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
100 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
100 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 100R, 1%, 0.75W, 2010; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: No
| Win Source Electronics | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1030242-CRCW2010100RFKTF | CRCW2010100RFKTF | 52-CRCW2010100RFKTF | 541-CRCW2010100RFKTFDKR-ND | 37C0268 |
| Product Name | Chip Resistor - Surface Mount - CRCW2010100RFKTF | CRCW2010100RFKTF | SMD 100 Ohm 0.75W 400V Resistor | Chip Resistor - Surface Mount | Res, Thick Film, 100R, 1%, 0.75W, 2010; Resistance Vishay |
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | ||
| Resistance Range | 100 ohms | 100 ohms | 100 ohms | 100 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 0.7500 watts | 0.7500 watts | 0.7500 watts | ||
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |