Vishay Precision Group SMD 1W 400V Resistor CRCW2010100RFKEFHP

Description
1W 100R 1% 400V Thick Film SMD Resistor 2010 Product overview: CRCW2010100RFKEFHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010100RFKEFH P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1W 100R 1% 400V Thick Film SMD Resistor 2010 Product overview: CRCW2010100RFKEFHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010100RFKEFH P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1W 400V Resistor - 52-CRCW2010100RFKEFHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 400V Resistor
52-CRCW2010100RFKEFHP
SMD 1W 400V Resistor 52-CRCW2010100RFKEFHP
1W 100R 1% 400V Thick Film SMD Resistor 2010 Product overview: CRCW2010100RFKEFHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010100RFKEFH P can be used for catalog matching and distributor lookup.

1W 100R 1% 400V Thick Film SMD Resistor 2010 Product overview: CRCW2010100RFKEFHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010100RFKEFHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor-Fixed-Single-Surface-Mount - CRCW2010100RFKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Fixed-Single-Surface-Mount
CRCW2010100RFKEFHP
Resistor-Fixed-Single-Surface-Mount CRCW2010100RFKEFHP
Resistor-Fixed-Singl e-Surface-Mount

Resistor-Fixed-Single-Surface-Mount

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW2010100RFKEFHP
1030241-CRCW2010100RFKEFHP
Chip Resistor - Surface Mount - CRCW2010100RFKEFHP 1030241-CRCW2010100RFKEFHP
Manufacturer: Vishay Win Source Part Number: 1030241-CRCW2010100R FKEFHP Packaging: Reel - TR Features: Automotive AEC-Q200, Pulse Withstanding Height - Seated (Max): 0.028" (0.70mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 1W Resistance (Ohms): 100 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 2010 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Manufacturer: Vishay
Win Source Part Number: 1030241-CRCW2010100RFKEFHP
Packaging: Reel - TR
Features: Automotive AEC-Q200, Pulse Withstanding
Height - Seated (Max): 0.028" (0.70mm)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 1W
Resistance (Ohms): 100
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 2010
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100PDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100PDKR-ND
Chip Resistor - Surface Mount 541-100PDKR-ND
100 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

100 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100PCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100PCT-ND
Chip Resistor - Surface Mount 541-100PCT-ND
100 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

100 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100PTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100PTR-ND
Chip Resistor - Surface Mount 541-100PTR-ND
100 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

100 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, Thick Film, 100R, 1%, 1W, 2010; Resistance Vishay - 68R3009 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 1%, 1W, 2010; Resistance Vishay
68R3009
Res, Thick Film, 100R, 1%, 1W, 2010; Resistance Vishay 68R3009
RES, THICK FILM, 100R, 1%, 1W, 2010; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power; Product Length:5mmRoHS Compliant: Yes

RES, THICK FILM, 100R, 1%, 1W, 2010; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power; Product Length:5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 100R, 1%, 1W, 2010, Reel; Resistance Vishay - 68R3010 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 1%, 1W, 2010, Reel; Resistance Vishay
68R3010
Res, Thick Film, 100R, 1%, 1W, 2010, Reel; Resistance Vishay 68R3010
RES, THICK FILM, 100R, 1%, 1W, 2010, REEL; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, THICK FILM, 100R, 1%, 1W, 2010, REEL; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 100 OHM 1% 1W 2010 - 873-CRCW2010100RFKEFHP - Utmel Electronic Limited
Hong Kong, China
RES SMD 100 OHM 1% 1W 2010
873-CRCW2010100RFKEFHP
RES SMD 100 OHM 1% 1W 2010 873-CRCW2010100RFKEFHP
RES SMD 100 OHM 1% 1W 2010

RES SMD 100 OHM 1% 1W 2010

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010100RFKEFHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2010100RFKEFHP
Chip Resistor - Surface Mount CRCW2010100RFKEFHP
RES SMD 100 OHM 1% 1W 2010

RES SMD 100 OHM 1% 1W 2010

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-CRCW2010100RFKEFHP CRCW2010100RFKEFHP 1030241-CRCW2010100RFKEFHP 541-100PDKR-ND 68R3009 68R3010 873-CRCW2010100RFKEFHP CRCW2010100RFKEFHP
Product Name SMD 1W 400V Resistor Resistor-Fixed-Single-Surface-Mount Chip Resistor - Surface Mount - CRCW2010100RFKEFHP Chip Resistor - Surface Mount Res, Thick Film, 100R, 1%, 1W, 2010; Resistance Vishay Res, Thick Film, 100R, 1%, 1W, 2010, Reel; Resistance Vishay RES SMD 100 OHM 1% 1W 2010 Chip Resistor - Surface Mount
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 400 volts 400 volts
Operating AC Voltage 400 volts 400 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1622820-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.5 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 4756268 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details