Vishay Precision Group SMD 0.75W 400V Resistor CRCW2010100RFKEF

Description
Thick Film Resistor, 100R, 1%, 0.75W, 400V, 2010 SMD Product overview: CRCW2010100RFKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010100RFKEF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thick Film Resistor, 100R, 1%, 0.75W, 400V, 2010 SMD Product overview: CRCW2010100RFKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010100RFKEF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.75W 400V Resistor - 52-CRCW2010100RFKEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.75W 400V Resistor
52-CRCW2010100RFKEF
SMD 0.75W 400V Resistor 52-CRCW2010100RFKEF
Thick Film Resistor, 100R, 1%, 0.75W, 400V, 2010 SMD Product overview: CRCW2010100RFKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010100RFKEF can be used for catalog matching and distributor lookup.

Thick Film Resistor, 100R, 1%, 0.75W, 400V, 2010 SMD Product overview: CRCW2010100RFKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010100RFKEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistors - SMD 3/4watt 100ohms 1% - CRCW2010100RFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 100ohms 1%
CRCW2010100RFKEF
Thick Film Resistors - SMD 3/4watt 100ohms 1% CRCW2010100RFKEF
Thick Film Resistors - SMD 3/4watt 100ohms 1%

Thick Film Resistors - SMD 3/4watt 100ohms 1%

Supplier's Site
Surface Mount Resistors - 6792382P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792382P
Surface Mount Resistors 6792382P
Vishay CRCW2010100RFKEF

Vishay CRCW2010100RFKEF

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010100RFKEF - 867219-CRCW2010100RFKEF - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW2010100RFKEF
867219-CRCW2010100RFKEF
Chip Resistor - Surface Mount - CRCW2010100RFKEF 867219-CRCW2010100RFKEF
Manufacturer: Vishay Win Source Part Number: 867219-CRCW2010100RF KEF Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 100 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Family Name: CRCW2010 Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-100ACDKR, 541-100ACCT, CRCW2010 100 100R 1% E02 E3, 541-100ACTR

Manufacturer: Vishay
Win Source Part Number: 867219-CRCW2010100RFKEF
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 100 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Package: 2010 (5025 Metric)
Package: Reel - TR
Family Name: CRCW2010
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-100ACDKR, 541-100ACCT, CRCW2010 100 100R 1% E02 E3, 541-100ACTR

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100ACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100ACCT-ND
Chip Resistor - Surface Mount 541-100ACCT-ND
100 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100ACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100ACDKR-ND
Chip Resistor - Surface Mount 541-100ACDKR-ND
100 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100ACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100ACTR-ND
Chip Resistor - Surface Mount 541-100ACTR-ND
100 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES SMD 100 OHM 1% 3/4W 2010 - 873-CRCW2010100RFKEF - Utmel Electronic Limited
Hong Kong, China
RES SMD 100 OHM 1% 3/4W 2010
873-CRCW2010100RFKEF
RES SMD 100 OHM 1% 3/4W 2010 873-CRCW2010100RFKEF
RES SMD 100 OHM 1% 3/4W 2010

RES SMD 100 OHM 1% 3/4W 2010

Supplier's Site
Res, Thick Film, 100R, 1%, 0.75W, 2010; Resistance Vishay - 53K3608 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 1%, 0.75W, 2010; Resistance Vishay
53K3608
Res, Thick Film, 100R, 1%, 0.75W, 2010; Resistance Vishay 53K3608
RES, THICK FILM, 100R, 1%, 0.75W, 2010; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 100R, 1%, 0.75W, 2010; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 100R, 1%, 0.75W, 2010, Reel; Resistance Vishay - 42K3563 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 1%, 0.75W, 2010, Reel; Resistance Vishay
42K3563
Res, Thick Film, 100R, 1%, 0.75W, 2010, Reel; Resistance Vishay 42K3563
RES, THICK FILM, 100R, 1%, 0.75W, 2010, REEL; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 100R, 1%, 0.75W, 2010, REEL; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 100 Ohm, 750 Mw, 1%, 400 V Rohs Compliant Vishay - 73T8725 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 100 Ohm, 750 Mw, 1%, 400 V Rohs Compliant Vishay
73T8725
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 100 Ohm, 750 Mw, 1%, 400 V Rohs Compliant Vishay 73T8725
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 100 ohm, 750 mW, - 1%, 400 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 100 ohm, 750 mW, - 1%, 400 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Vishay - 12AC0295 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Vishay
12AC0295
Res, 100R, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Vishay 12AC0295
RES, 100R, 1%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:100ohm; Product Range:CRCW e3 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 100R, 1%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:100ohm; Product Range:CRCW e3 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW2010100RFKEF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2010100RFKEF
Chip Resistor - Surface Mount CRCW2010100RFKEF
RES SMD 100 OHM 1% 3/4W 2010

RES SMD 100 OHM 1% 3/4W 2010

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC RS Components, Ltd. Win Source Electronics DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-CRCW2010100RFKEF CRCW2010100RFKEF 6792382P 867219-CRCW2010100RFKEF 541-100ACCT-ND 873-CRCW2010100RFKEF 53K3608 42K3563 73T8725 12AC0295 CRCW2010100RFKEF
Product Name SMD 0.75W 400V Resistor Thick Film Resistors - SMD 3/4watt 100ohms 1% Surface Mount Resistors Chip Resistor - Surface Mount - CRCW2010100RFKEF Chip Resistor - Surface Mount RES SMD 100 OHM 1% 3/4W 2010 Res, Thick Film, 100R, 1%, 0.75W, 2010; Resistance Vishay Res, Thick Film, 100R, 1%, 0.75W, 2010, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 100 Ohm, 750 Mw, 1%, 400 V Rohs Compliant Vishay Res, 100R, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Vishay Chip Resistor - Surface Mount
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip); Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 400 volts 400 volts 400 volts 400 volts
Operating AC Voltage 400 volts 400 volts 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690367 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers