Vishay Precision Group RES 100K OHM 3/4W 5% 2010 SMD CRCW2010100KJNEF

Description
RES 100Kohm 3/4W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 100Kohm 3/4W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 3/4W 5% 2010 SMD - CRCW2010100KJNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 3/4W 5% 2010 SMD
CRCW2010100KJNEF
RES 100K OHM 3/4W 5% 2010 SMD CRCW2010100KJNEF
RES 100Kohm 3/4W 5% 2010 SMD

RES 100Kohm 3/4W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-100KWDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100KWDKR-ND
Chip Resistor - Surface Mount 541-100KWDKR-ND
100 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

100 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100KWTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100KWTR-ND
Chip Resistor - Surface Mount 541-100KWTR-ND
100 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

100 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100KWCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100KWCT-ND
Chip Resistor - Surface Mount 541-100KWCT-ND
100 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

100 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 100K, 5%, 0.75W, 2010; Resistance Vishay - 59M7061 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100K, 5%, 0.75W, 2010; Resistance Vishay
59M7061
Res, Thick Film, 100K, 5%, 0.75W, 2010; Resistance Vishay 59M7061
RES, THICK FILM, 100K, 5%, 0.75W, 2010; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400VRoHS Compliant: Yes

RES, THICK FILM, 100K, 5%, 0.75W, 2010; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site
Resistor,metal Glaze,100Kohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay - 43C5470 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,100Kohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay
43C5470
Resistor,metal Glaze,100Kohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay 43C5470
Resistor,Metal Glaze,100KOhms,400WV ,5+/-% Tol,-200,200ppm-TC,2 010-Case RoHS Compliant: Yes

Resistor,Metal Glaze,100KOhms,400WV,5+/-% Tol,-200,200ppm-TC,2010-Case RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010100KJNEF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2010100KJNEF
Chip Resistor - Surface Mount CRCW2010100KJNEF
RES SMD 100K OHM 5% 3/4W 2010

RES SMD 100K OHM 5% 3/4W 2010

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW2010100KJNEF 541-100KWDKR-ND 59M7061 43C5470 CRCW2010100KJNEF
Product Name RES 100K OHM 3/4W 5% 2010 SMD Chip Resistor - Surface Mount Res, Thick Film, 100K, 5%, 0.75W, 2010; Resistance Vishay Resistor,metal Glaze,100Kohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric] 2010
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.7500 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176767-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E6 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details