Vishay Precision Group SMD 0.75W 400V Resistor CRCW2010100KFKEF

Description
Thick Film Resistor, 100kR, 1%, 0.75W, 400V, 2010 SMD Product overview: CRCW2010100KFKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010100KFKEF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thick Film Resistor, 100kR, 1%, 0.75W, 400V, 2010 SMD Product overview: CRCW2010100KFKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010100KFKEF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.75W 400V Resistor - 52-CRCW2010100KFKEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.75W 400V Resistor
52-CRCW2010100KFKEF
SMD 0.75W 400V Resistor 52-CRCW2010100KFKEF
Thick Film Resistor, 100kR, 1%, 0.75W, 400V, 2010 SMD Product overview: CRCW2010100KFKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010100KFKEF can be used for catalog matching and distributor lookup.

Thick Film Resistor, 100kR, 1%, 0.75W, 400V, 2010 SMD Product overview: CRCW2010100KFKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010100KFKEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6792389 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792389
Surface Mount Resistors 6792389
Vishay CRCW2010100KFKEF

Vishay CRCW2010100KFKEF

Supplier's Site
Chip Resistor - Surface Mount - 541-100KACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100KACDKR-ND
Chip Resistor - Surface Mount 541-100KACDKR-ND
100 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

100 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100KACTR-ND
Chip Resistor - Surface Mount 541-100KACTR-ND
100 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

100 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100KACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100KACCT-ND
Chip Resistor - Surface Mount 541-100KACCT-ND
100 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

100 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW2010100KFKEF
808061-CRCW2010100KFKEF
Chip Resistor - Surface Mount - CRCW2010100KFKEF 808061-CRCW2010100KFKEF
Manufacturer: Vishay Dale Win Source Part Number: 808061-CRCW2010100KF KEF Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 100 kOhms Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.197" L x 0.098" W Manufacturer Package: 2010 Height - Seated (Maximum): 0.028" Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Dale
Win Source Part Number: 808061-CRCW2010100KFKEF
Packaging: Reel
Features: Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 100 kOhms
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.197" L x 0.098" W
Manufacturer Package: 2010
Height - Seated (Maximum): 0.028"
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now
Thick Film Chip ResistorSeries:CRCW; Resistance:100kohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW2010100KFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:100kohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW2010100KFKEF
Thick Film Chip ResistorSeries:CRCW; Resistance:100kohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW2010100KFKEF
Thick Film Chip ResistorSeries:CRCW; Resistance:100kohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:100kohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
RESISTOR,THICK FILM,100K OHM,1%,1/2W,100PPM,SMD,TR - 70204550 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR,THICK FILM,100K OHM,1%,1/2W,100PPM,SMD,TR
70204550
RESISTOR,THICK FILM,100K OHM,1%,1/2W,100PPM,SMD,TR 70204550
RESISTOR,THICK FILM,100K OHM,1%,1/2W,100PPM,S MD,TR

RESISTOR,THICK FILM,100K OHM,1%,1/2W,100PPM,SMD,TR

Supplier's Site
Res, Thick Film, 100K, 1%, 0.75W, 2010; Resistance Vishay - 53K3607 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100K, 1%, 0.75W, 2010; Resistance Vishay
53K3607
Res, Thick Film, 100K, 1%, 0.75W, 2010; Resistance Vishay 53K3607
RES, THICK FILM, 100K, 1%, 0.75W, 2010; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400VRoHS Compliant: Yes

RES, THICK FILM, 100K, 1%, 0.75W, 2010; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 100K, 1%, 0.75W, 2010, Reel; Resistance Vishay - 42K3562 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100K, 1%, 0.75W, 2010, Reel; Resistance Vishay
42K3562
Res, Thick Film, 100K, 1%, 0.75W, 2010, Reel; Resistance Vishay 42K3562
RES, THICK FILM, 100K, 1%, 0.75W, 2010, REEL; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 100K, 1%, 0.75W, 2010, REEL; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics ASAP Semiconductor LLC Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW2010100KFKEF 6792389 541-100KACDKR-ND 808061-CRCW2010100KFKEF CRCW2010100KFKEF 70204550 53K3607 42K3562
Product Name SMD 0.75W 400V Resistor Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW2010100KFKEF Thick Film Chip ResistorSeries:CRCW; Resistance:100kohm; Resistance Tolerance: 1%; Power Rating:0.... RESISTOR,THICK FILM,100K OHM,1%,1/2W,100PPM,SMD,TR Res, Thick Film, 100K, 1%, 0.75W, 2010; Resistance Vishay Res, Thick Film, 100K, 1%, 0.75W, 2010, Reel; Resistance Vishay
Technology / Construction THICK FILM Thick film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 400 volts 400 volts
Operating AC Voltage 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers