Vishay Intertechnology, Inc. RES FILM SMT 100.00 OHM 0.500W 1.00% 100 CRCW20101000FR02

Description
RES FILM SMT 100.00ohm 0.500W 1.00% 100
Request a Quote
Description
RES FILM SMT 100.00ohm 0.500W 1.00% 100
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES FILM SMT 100.00 OHM 0.500W 1.00% 100 - CRCW20101000FR02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES FILM SMT 100.00 OHM 0.500W 1.00% 100
CRCW20101000FR02
RES FILM SMT 100.00 OHM 0.500W 1.00% 100 CRCW20101000FR02
RES FILM SMT 100.00ohm 0.500W 1.00% 100

RES FILM SMT 100.00ohm 0.500W 1.00% 100

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW20101000FR02
Product Name RES FILM SMT 100.00 OHM 0.500W 1.00% 100
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1469503 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52A331JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers