Vishay Precision Group Thick Film Resistors - SMD 3/4watt ZEROohm CRCW20100000ZSTF

Description
Thick Film Resistors - SMD 3/4watt ZEROohm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt ZEROohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt ZEROohm - CRCW20100000ZSTF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt ZEROohm
CRCW20100000ZSTF
Thick Film Resistors - SMD 3/4watt ZEROohm CRCW20100000ZSTF
Thick Film Resistors - SMD 3/4watt ZEROohm

Thick Film Resistors - SMD 3/4watt ZEROohm

Supplier's Site
Chip Resistor - Surface Mount - 541-3042-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3042-6-ND
Chip Resistor - Surface Mount 541-3042-6-ND
0 Ohms Jumper 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

0 Ohms Jumper 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3042-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3042-1-ND
Chip Resistor - Surface Mount 541-3042-1-ND
0 Ohms Jumper 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

0 Ohms Jumper 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3042-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3042-2-ND
Chip Resistor - Surface Mount 541-3042-2-ND
0 Ohms Jumper 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

0 Ohms Jumper 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 0R, 0.75W, 2010; Resistor Case / Package Vishay - 37C0265 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R, 0.75W, 2010; Resistor Case / Package Vishay
37C0265
Res, Thick Film, 0R, 0.75W, 2010; Resistor Case / Package Vishay 37C0265
RES, THICK FILM, 0R, 0.75W, 2010; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Power Rating:750mW; Current Rating:6A; Product Range:CRCW Series; Product Length:5mm; Product Width:2.5mm; Resistance:0ohm RoHS Compliant: No

RES, THICK FILM, 0R, 0.75W, 2010; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Power Rating:750mW; Current Rating:6A; Product Range:CRCW Series; Product Length:5mm; Product Width:2.5mm; Resistance:0ohm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20100000ZSTF 541-3042-6-ND 37C0265
Product Name Thick Film Resistors - SMD 3/4watt ZEROohm Chip Resistor - Surface Mount Res, Thick Film, 0R, 0.75W, 2010; Resistor Case / Package Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010 2010; 2010 [5025 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249295 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details