Vishay Precision Group Chip Resistor - Surface Mount CRCW20100000Z0EFHP

Description
0 Ohms Jumper 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
0 Ohms Jumper 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-0.0PBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-0.0PBDKR-ND
Chip Resistor - Surface Mount 541-0.0PBDKR-ND
0 Ohms Jumper 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

0 Ohms Jumper 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-0.0PBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-0.0PBCT-ND
Chip Resistor - Surface Mount 541-0.0PBCT-ND
0 Ohms Jumper 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

0 Ohms Jumper 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-0.0PBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-0.0PBTR-ND
Chip Resistor - Surface Mount 541-0.0PBTR-ND
0 Ohms Jumper 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

0 Ohms Jumper 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1watt Zeroohms High Power - CRCW20100000Z0EFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt Zeroohms High Power
CRCW20100000Z0EFHP
Thick Film Resistors - SMD 1watt Zeroohms High Power CRCW20100000Z0EFHP
Thick Film Resistors - SMD 1watt Zeroohms High Power

Thick Film Resistors - SMD 1watt Zeroohms High Power

Supplier's Site
Automotive SMD 1W 0 Ohm Resistor - 52-CRCW20100000Z0EFHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 1W 0 Ohm Resistor
52-CRCW20100000Z0EFHP
Automotive SMD 1W 0 Ohm Resistor 52-CRCW20100000Z0EFHP
Thick Film Resistor, 1W, 0 Ohm, 2010 SMD, 400V, AEC-Q200 Product overview: CRCW20100000Z0EFHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1W, 0 Ohm, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1W, 0 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20100000Z0EFH P can be used for catalog matching and distributor lookup.

Thick Film Resistor, 1W, 0 Ohm, 2010 SMD, 400V, AEC-Q200 Product overview: CRCW20100000Z0EFHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1W, 0 Ohm, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1W, 0 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20100000Z0EFHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW20100000Z0EFHP
915949-CRCW20100000Z0EFHP
Chip Resistor - Surface Mount - CRCW20100000Z0EFHP 915949-CRCW20100000Z0EFHP
Manufacturer: Vishay Win Source Part Number: 915949-CRCW20100000Z 0EFHP Series: CRCW-HP Operating Temperature Range: -55°C ~ 155°C Features: 0 Ohms Jumper 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Family Name: CRCW2010 Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-0.0PBTR, 541-0.0PBDKR, 541-0.0PBCT

Manufacturer: Vishay
Win Source Part Number: 915949-CRCW20100000Z0EFHP
Series: CRCW-HP
Operating Temperature Range: -55°C ~ 155°C
Features: 0 Ohms Jumper 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Package: 2010 (5025 Metric)
Package: Reel - TR
Family Name: CRCW2010
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-0.0PBTR, 541-0.0PBDKR, 541-0.0PBCT

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW20100000Z0EFHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW20100000Z0EFHP
Resistors - Chip Resistor - Surface Mount CRCW20100000Z0EFHP
RES SMD 0 OHM JUMPER 1W 2010

RES SMD 0 OHM JUMPER 1W 2010

Supplier's Site
Chip Resistor - Surface Mount - CRCW20100000Z0EFHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW20100000Z0EFHP
Chip Resistor - Surface Mount CRCW20100000Z0EFHP
RES SMD 0 OHM JUMPER 1W 2010

RES SMD 0 OHM JUMPER 1W 2010

Supplier's Site Datasheet
Res, Thick Film, 0R, 1W, 2010, Reel; Resistor Case / Package Vishay - 28X2954 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R, 1W, 2010, Reel; Resistor Case / Package Vishay
28X2954
Res, Thick Film, 0R, 1W, 2010, Reel; Resistor Case / Package Vishay 28X2954
RES, THICK FILM, 0R, 1W, 2010, REEL; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Power Rating:1W; Current Rating:12A; Product Range:CRCW-HP e3 Series; Product Length:5mm; Product Width:2.5mm RoHS Compliant: Yes

RES, THICK FILM, 0R, 1W, 2010, REEL; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Power Rating:1W; Current Rating:12A; Product Range:CRCW-HP e3 Series; Product Length:5mm; Product Width:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 0R, 1W, 2010; Resistor Case / Package Vishay - 24T7488 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R, 1W, 2010; Resistor Case / Package Vishay
24T7488
Res, Thick Film, 0R, 1W, 2010; Resistor Case / Package Vishay 24T7488
RES, THICK FILM, 0R, 1W, 2010; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Power Rating:1W; Current Rating:12A; Product Range:CRCW-HP e3 Series; Product Length:5mm; Product Width:2.5mm; Resistance:0ohmRoHS Compliant: Yes

RES, THICK FILM, 0R, 1W, 2010; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Power Rating:1W; Current Rating:12A; Product Range:CRCW-HP e3 Series; Product Length:5mm; Product Width:2.5mm; Resistance:0ohmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 541-0.0PBDKR-ND CRCW20100000Z0EFHP 52-CRCW20100000Z0EFHP 915949-CRCW20100000Z0EFHP CRCW20100000Z0EFHP CRCW20100000Z0EFHP 28X2954 24T7488
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1watt Zeroohms High Power Automotive SMD 1W 0 Ohm Resistor Chip Resistor - Surface Mount - CRCW20100000Z0EFHP Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 0R, 1W, 2010, Reel; Resistor Case / Package Vishay Res, Thick Film, 0R, 1W, 2010; Resistor Case / Package Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD) 2010; 2010 (5025 Metric) 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Resistance Range 0.0 ohms 0.0 ohms 0.0 ohms 0.0 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details