Vishay Precision Group Surface Mount Resistors CRCW20100000Z0EF

Description
Vishay CRCW20100000Z0EF Resistor
Request a Quote Datasheet
Description
Vishay CRCW20100000Z0EF Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 667605 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
667605
Surface Mount Resistors 667605
Vishay CRCW20100000Z0EF Resistor

Vishay CRCW20100000Z0EF Resistor

Supplier's Site
Chip Resistor - Surface Mount - 541-0.0WCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-0.0WCT-ND
Chip Resistor - Surface Mount 541-0.0WCT-ND
0 Ohms Jumper 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

0 Ohms Jumper 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-0.0WTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-0.0WTR-ND
Chip Resistor - Surface Mount 541-0.0WTR-ND
0 Ohms Jumper 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

0 Ohms Jumper 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-0.0WDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-0.0WDKR-ND
Chip Resistor - Surface Mount 541-0.0WDKR-ND
0 Ohms Jumper 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

0 Ohms Jumper 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 0.0 OHM 3/4W 2010 SMD - CRCW20100000Z0EF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.0 OHM 3/4W 2010 SMD
CRCW20100000Z0EF
RES 0.0 OHM 3/4W 2010 SMD CRCW20100000Z0EF
RES 0.0ohm 3/4W 2010 SMD

RES 0.0ohm 3/4W 2010 SMD

Supplier's Site
SMD 0 Ohm 750mW 400V Resistor - 52-CRCW20100000Z0EF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0 Ohm 750mW 400V Resistor
52-CRCW20100000Z0EF
SMD 0 Ohm 750mW 400V Resistor 52-CRCW20100000Z0EF
0 Ohm 750mW 5% Thick Film Resistor, 2010 SMD, 400V Product overview: CRCW20100000Z0EF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0 Ohm, 750mW, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 Ohm, 750mW, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20100000Z0EF can be used for catalog matching and distributor lookup.

0 Ohm 750mW 5% Thick Film Resistor, 2010 SMD, 400V Product overview: CRCW20100000Z0EF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0 Ohm, 750mW, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 Ohm, 750mW, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20100000Z0EF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW20100000Z0EF - 803428-CRCW20100000Z0EF - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW20100000Z0EF
803428-CRCW20100000Z0EF
Chip Resistor - Surface Mount - CRCW20100000Z0EF 803428-CRCW20100000Z0EF
Manufacturer: Vishay Dale Win Source Part Number: 803428-CRCW20100000Z 0EF Packaging: Reel Features: Automotive AEC-Q200 Tolerance: Jumper Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 0 Ohms Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.197" L x 0.098" W Manufacturer Package: 2010 Height - Seated (Maximum): 0.028" Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Dale
Win Source Part Number: 803428-CRCW20100000Z0EF
Packaging: Reel
Features: Automotive AEC-Q200
Tolerance: Jumper
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 0 Ohms
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.197" L x 0.098" W
Manufacturer Package: 2010
Height - Seated (Maximum): 0.028"
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW20100000Z0EF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW20100000Z0EF
Chip Resistor - Surface Mount CRCW20100000Z0EF
RES SMD 0 OHM JUMPER 3/4W 2010

RES SMD 0 OHM JUMPER 3/4W 2010

Supplier's Site Datasheet
Res, Thick Film, 0R, 0.75W, 2010; Resistor Case / Package Vishay - 53K3572 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R, 0.75W, 2010; Resistor Case / Package Vishay
53K3572
Res, Thick Film, 0R, 0.75W, 2010; Resistor Case / Package Vishay 53K3572
RES, THICK FILM, 0R, 0.75W, 2010; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Power Rating:750mW; Current Rating:6A; Product Range:CRCW e3 Series; Product Length:5mm; Product Width:2.5mm RoHS Compliant: Yes

RES, THICK FILM, 0R, 0.75W, 2010; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Power Rating:750mW; Current Rating:6A; Product Range:CRCW e3 Series; Product Length:5mm; Product Width:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 0R, 0.75W, 2010, Reel; Resistor Case / Package Vishay - 53K3573 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R, 0.75W, 2010, Reel; Resistor Case / Package Vishay
53K3573
Res, Thick Film, 0R, 0.75W, 2010, Reel; Resistor Case / Package Vishay 53K3573
RES, THICK FILM, 0R, 0.75W, 2010, REEL; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Power Rating:750mW; Current Rating:6A; Product Range:CRCW e3 Series; Product Length:5mm; Product Width:2.5mm RoHS Compliant: Yes

RES, THICK FILM, 0R, 0.75W, 2010, REEL; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Power Rating:750mW; Current Rating:6A; Product Range:CRCW e3 Series; Product Length:5mm; Product Width:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 750 Mw, 400 V Rohs Compliant Vishay - 53W0114 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 750 Mw, 400 V Rohs Compliant Vishay
53W0114
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 750 Mw, 400 V Rohs Compliant Vishay 53W0114
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 750 mW, 400 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 750 mW, 400 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 667605 541-0.0WCT-ND CRCW20100000Z0EF 52-CRCW20100000Z0EF 803428-CRCW20100000Z0EF CRCW20100000Z0EF 53K3572 53W0114
Product Name Surface Mount Resistors Chip Resistor - Surface Mount RES 0.0 OHM 3/4W 2010 SMD SMD 0 Ohm 750mW 400V Resistor Chip Resistor - Surface Mount - CRCW20100000Z0EF Chip Resistor - Surface Mount Res, Thick Film, 0R, 0.75W, 2010; Resistor Case / Package Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 750 Mw, 400 V Rohs Compliant Vishay
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010; 2010 [5025 Metric] Surface Mount Technology (SMT / SMD)
Power Rating 0.7500 watts 4 watts 0.7500 watts 0.7500 watts
Standards and Certifications RoHS; AEC-Q200 RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers