Vishay Precision Group Resistor Case / Package Vishay CRCW20100000Z0EF.

Description
Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Power Rating:750mW; Current Rating:6A; Product Range:CRCW e3 Series; MSL:MSL 1 - Unlimited; Resistance:0ohm RoHS Compliant: Yes
Datasheet
Description
Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Power Rating:750mW; Current Rating:6A; Product Range:CRCW e3 Series; MSL:MSL 1 - Unlimited; Resistance:0ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Case / Package Vishay - 25AC7991 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Case / Package Vishay
25AC7991
Resistor Case / Package Vishay 25AC7991
Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Power Rating:750mW; Current Rating:6A; Product Range:CRCW e3 Series; MSL:MSL 1 - Unlimited; Resistance:0ohm RoHS Compliant: Yes

Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Power Rating:750mW; Current Rating:6A; Product Range:CRCW e3 Series; MSL:MSL 1 - Unlimited; Resistance:0ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 25AC7991
Product Name Resistor Case / Package Vishay
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details