RES 9.53ohm 1W 1% 1218 SMD
9.53 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
RES SMD 9.53 OHM 1% 1W 1218
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW12189R53FKEK | CRCW12189R53FKEK-ND | CRCW12189R53FKEK |
| Product Name | RES 9.53 OHM 1W 1% 1218 SMD | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1812; Wide 1812 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 9.53 ohms | 9.53 ohms | 9.53 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 1 watts | 1 watts | 1 watts |
| Configuration | Single Resistor |