Vishay Intertechnology, Inc. RES 9.10 OHM 1W 1% 1218 SMD CRCW12189R10FKEK

Description
RES 9.10ohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 9.10ohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.10 OHM 1W 1% 1218 SMD - CRCW12189R10FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.10 OHM 1W 1% 1218 SMD
CRCW12189R10FKEK
RES 9.10 OHM 1W 1% 1218 SMD CRCW12189R10FKEK
RES 9.10ohm 1W 1% 1218 SMD

RES 9.10ohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12189R10FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12189R10FKEK-ND
Chip Resistor - Surface Mount CRCW12189R10FKEK-ND
9.1 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

9.1 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12189R10FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12189R10FKEK
Chip Resistor - Surface Mount CRCW12189R10FKEK
RES SMD 9.1 OHM 1% 1W 1218

RES SMD 9.1 OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW12189R10FKEK CRCW12189R10FKEK-ND CRCW12189R10FKEK
Product Name RES 9.10 OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 9.1 ohms 9.1 ohms 9.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 2-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9620 ohms
View Details
4 suppliers