Vishay Precision Group RES 9.10K OHM 1W 1% 1218 SMD CRCW12189K10FKEK

Description
RES 9.10Kohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 9.10Kohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.10K OHM 1W 1% 1218 SMD - CRCW12189K10FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.10K OHM 1W 1% 1218 SMD
CRCW12189K10FKEK
RES 9.10K OHM 1W 1% 1218 SMD CRCW12189K10FKEK
RES 9.10Kohm 1W 1% 1218 SMD

RES 9.10Kohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12189K10FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12189K10FKEK-ND
Chip Resistor - Surface Mount CRCW12189K10FKEK-ND
9.1 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

9.1 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1218 100 9K1 1% Et9 E3 Vishay - 13AJ2020 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 100 9K1 1% Et9 E3 Vishay
13AJ2020
Crcw1218 100 9K1 1% Et9 E3 Vishay 13AJ2020
CRCW1218 100 9K1 1% ET9 E3

CRCW1218 100 9K1 1% ET9 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12189K10FKEK CRCW12189K10FKEK-ND 13AJ2020
Product Name RES 9.10K OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Crcw1218 100 9K1 1% Et9 E3 Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812
Resistance Range 9100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Adjustable Resistors - 1363281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Radial Leads; Radial
Standards and Certifications RoHS; No
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers