Vishay Intertechnology, Inc. RES 97.6K OHM 1W 1% 1218 SMD CRCW121897K6FKEK

Description
RES 97.6Kohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 97.6Kohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 97.6K OHM 1W 1% 1218 SMD - CRCW121897K6FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6K OHM 1W 1% 1218 SMD
CRCW121897K6FKEK
RES 97.6K OHM 1W 1% 1218 SMD CRCW121897K6FKEK
RES 97.6Kohm 1W 1% 1218 SMD

RES 97.6Kohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121897K6FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121897K6FKEK-ND
Chip Resistor - Surface Mount CRCW121897K6FKEK-ND
97.6 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

97.6 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW121897K6FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121897K6FKEK
Chip Resistor - Surface Mount CRCW121897K6FKEK
RES SMD 97.6K OHM 1% 1W 1218

RES SMD 97.6K OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW121897K6FKEK CRCW121897K6FKEK-ND CRCW121897K6FKEK
Product Name RES 97.6K OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 97600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD8873FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details