Vishay Intertechnology, Inc. RES 95.3K OHM 1W 1% 1218 SMD CRCW121895K3FKEK

Description
RES 95.3Kohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 95.3Kohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 95.3K OHM 1W 1% 1218 SMD - CRCW121895K3FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3K OHM 1W 1% 1218 SMD
CRCW121895K3FKEK
RES 95.3K OHM 1W 1% 1218 SMD CRCW121895K3FKEK
RES 95.3Kohm 1W 1% 1218 SMD

RES 95.3Kohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121895K3FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121895K3FKEK-ND
Chip Resistor - Surface Mount CRCW121895K3FKEK-ND
95.3 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

95.3 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW121895K3FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121895K3FKEK
Chip Resistor - Surface Mount CRCW121895K3FKEK
RES SMD 95.3K OHM 1% 1W 1218

RES SMD 95.3K OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW121895K3FKEK CRCW121895K3FKEK-ND CRCW121895K3FKEK
Product Name RES 95.3K OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 95300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details