Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW121893R1FKTK

Description
93.1 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
93.1 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW121893R1FKTK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121893R1FKTK-ND
Chip Resistor - Surface Mount CRCW121893R1FKTK-ND
93.1 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

93.1 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW121893R1FKTK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121893R1FKTK
Chip Resistor - Surface Mount CRCW121893R1FKTK
RES SMD 93.1 OHM 1% 1W 1218

RES SMD 93.1 OHM 1% 1W 1218

Supplier's Site Datasheet
Crcw1218 93.1 1% 100 Rt9 Rohs Compliant Vishay - 49P3953 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 93.1 1% 100 Rt9 Rohs Compliant Vishay
49P3953
Crcw1218 93.1 1% 100 Rt9 Rohs Compliant Vishay 49P3953
CRCW1218 93.1 1% 100 RT9 ROHS COMPLIANT: NO

CRCW1218 93.1 1% 100 RT9 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number CRCW121893R1FKTK-ND CRCW121893R1FKTK 49P3953
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw1218 93.1 1% 100 Rt9 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812
Resistance Range 93.1 ohms 93.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567733 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details