Vishay Intertechnology, Inc. RES 910 OHM 1W 1% 1218 SMD CRCW1218910RFKEK

Description
RES 910ohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 910ohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 910 OHM 1W 1% 1218 SMD - CRCW1218910RFKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 910 OHM 1W 1% 1218 SMD
CRCW1218910RFKEK
RES 910 OHM 1W 1% 1218 SMD CRCW1218910RFKEK
RES 910ohm 1W 1% 1218 SMD

RES 910ohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1218910RFKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1218910RFKEK-ND
Chip Resistor - Surface Mount CRCW1218910RFKEK-ND
910 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

910 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1218910RFKEK CRCW1218910RFKEK-ND
Product Name RES 910 OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812
Resistance Range 910 ohms 910 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573227 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 10 ohms
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers