Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW121890R9FKTK

Description
90.9 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
90.9 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW121890R9FKTK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121890R9FKTK-ND
Chip Resistor - Surface Mount CRCW121890R9FKTK-ND
90.9 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

90.9 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1218 90.9 1% 100 Rt9 Rohs Compliant Vishay - 49P3950 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 90.9 1% 100 Rt9 Rohs Compliant Vishay
49P3950
Crcw1218 90.9 1% 100 Rt9 Rohs Compliant Vishay 49P3950
CRCW1218 90.9 1% 100 RT9 ROHS COMPLIANT: NO

CRCW1218 90.9 1% 100 RT9 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW121890R9FKTK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121890R9FKTK
Chip Resistor - Surface Mount CRCW121890R9FKTK
RES SMD 90.9 OHM 1% 1W 1218

RES SMD 90.9 OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW121890R9FKTK-ND 49P3950 CRCW121890R9FKTK
Product Name Chip Resistor - Surface Mount Crcw1218 90.9 1% 100 Rt9 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812
Resistance Range 90.9 ohms 90.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers