RES 90.9ohm 1.5W 1% 1218 SMD
90.9 Ohms ±1% 1.5W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES SMD 90.9 OHM 1% 1.5W 1218 Product overview: CRCW121890R9FKEKHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 90.9 OHM, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 90.9 OHM, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW121890R9FKEKH
Manufacturer: Vishay Dale
Win Source Part Number: 806305-CRCW121890R9F
Packaging: Reel
Features: Automotive AEC-Q200, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 1.5W
Composition: Thick Film
Number of Terminations: 2
Resistance: 90.9 Ohms
Supplier Device Package: 1218
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.122" L x 0.181" W (3.10mm x 4.60mm)
Manufacturer Package: 1218 (3246 Metric)
Height - Seated (Maximum): 0.024" (0.60mm)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW121890R9FKEKHP | 541-90.9ANTR-ND | 52-CRCW121890R9FKEKHP | 806305-CRCW121890R9FKEKHP |
| Product Name | RES 90.9 OHM 1.5W 1% 1218 SMD | Chip Resistor - Surface Mount | SMD 90.9 OHM 1.5W Resistor | Chip Resistor - Surface Mount - CRCW121890R9FKEKHP |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1812; Wide 1812 | ||
| Resistance Range | 90.9 ohms | 90.9 ohms | 90.9 ohms | 90.9 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 1.5 watts | 1.5 watts | 1.5 watts | |
| Configuration | Single Resistor |