Vishay Intertechnology, Inc. 1218,8.25,1%,T/R,RoHS Compliant CRCW12188R25FKEK

Description
1218,8.25,1%,T/R,RoH S Compliant
Request a Quote Datasheet
Description
1218,8.25,1%,T/R,RoH S Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1218,8.25,1%,T/R,RoHS Compliant - CRCW12188R25FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
1218,8.25,1%,T/R,RoHS Compliant
CRCW12188R25FKEK
1218,8.25,1%,T/R,RoHS Compliant CRCW12188R25FKEK
1218,8.25,1%,T/R,RoH S Compliant

1218,8.25,1%,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - CRCW12188R25FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12188R25FKEK-ND
Chip Resistor - Surface Mount CRCW12188R25FKEK-ND
8.25 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

8.25 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12188R25FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12188R25FKEK
Chip Resistor - Surface Mount CRCW12188R25FKEK
RES SMD 8.25 OHM 1% 1W 1218

RES SMD 8.25 OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW12188R25FKEK CRCW12188R25FKEK-ND CRCW12188R25FKEK
Product Name 1218,8.25,1%,T/R,RoHS Compliant Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Tolerance 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details