Vishay Intertechnology, Inc. RES 8.06 OHM 1W 1% 1218 SMD CRCW12188R06FNEK

Description
RES 8.06ohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 8.06ohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.06 OHM 1W 1% 1218 SMD - CRCW12188R06FNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06 OHM 1W 1% 1218 SMD
CRCW12188R06FNEK
RES 8.06 OHM 1W 1% 1218 SMD CRCW12188R06FNEK
RES 8.06ohm 1W 1% 1218 SMD

RES 8.06ohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12188R06FNEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12188R06FNEK-ND
Chip Resistor - Surface Mount CRCW12188R06FNEK-ND
8.06 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

8.06 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12188R06FNEK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12188R06FNEK
Chip Resistor - Surface Mount CRCW12188R06FNEK
RES SMD 8.06 OHM 1% 1W 1218

RES SMD 8.06 OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW12188R06FNEK CRCW12188R06FNEK-ND CRCW12188R06FNEK
Product Name RES 8.06 OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812
Resistance Range 8.06 ohms 8.06 ohms 8.06 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers