Vishay Intertechnology, Inc. RES 8.45K OHM 1W 1% 1218 SMD CRCW12188K45FKEK

Description
RES 8.45Kohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 8.45Kohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.45K OHM 1W 1% 1218 SMD - CRCW12188K45FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45K OHM 1W 1% 1218 SMD
CRCW12188K45FKEK
RES 8.45K OHM 1W 1% 1218 SMD CRCW12188K45FKEK
RES 8.45Kohm 1W 1% 1218 SMD

RES 8.45Kohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12188K45FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12188K45FKEK-ND
Chip Resistor - Surface Mount CRCW12188K45FKEK-ND
8.45 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

8.45 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12188K45FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12188K45FKEK
Chip Resistor - Surface Mount CRCW12188K45FKEK
RES SMD 8.45K OHM 1% 1W 1218

RES SMD 8.45K OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW12188K45FKEK CRCW12188K45FKEK-ND CRCW12188K45FKEK
Product Name RES 8.45K OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 8450 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1260415 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details