Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12188K06FKTK

Description
8.06 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
8.06 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12188K06FKTK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12188K06FKTK-ND
Chip Resistor - Surface Mount CRCW12188K06FKTK-ND
8.06 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

8.06 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1218 8.06K 1% 100 Rt9 Rohs Compliant Vishay - 49P3936 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 8.06K 1% 100 Rt9 Rohs Compliant Vishay
49P3936
Crcw1218 8.06K 1% 100 Rt9 Rohs Compliant Vishay 49P3936
CRCW1218 8.06K 1% 100 RT9 ROHS COMPLIANT: NO

CRCW1218 8.06K 1% 100 RT9 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW12188K06FKTK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12188K06FKTK
Chip Resistor - Surface Mount CRCW12188K06FKTK
RES SMD 8.06K OHM 1% 1W 1218

RES SMD 8.06K OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW12188K06FKTK-ND 49P3936 CRCW12188K06FKTK
Product Name Chip Resistor - Surface Mount Crcw1218 8.06K 1% 100 Rt9 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details