Vishay Intertechnology, Inc. RES 88.7 OHM 1W 1% 1218 SMD CRCW121888R7FKEK

Description
RES 88.7ohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 88.7ohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 88.7 OHM 1W 1% 1218 SMD - CRCW121888R7FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.7 OHM 1W 1% 1218 SMD
CRCW121888R7FKEK
RES 88.7 OHM 1W 1% 1218 SMD CRCW121888R7FKEK
RES 88.7ohm 1W 1% 1218 SMD

RES 88.7ohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121888R7FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121888R7FKEK-ND
Chip Resistor - Surface Mount CRCW121888R7FKEK-ND
88.7 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

88.7 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW121888R7FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121888R7FKEK
Chip Resistor - Surface Mount CRCW121888R7FKEK
RES SMD 88.7 OHM 1% 1W 1218

RES SMD 88.7 OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW121888R7FKEK CRCW121888R7FKEK-ND CRCW121888R7FKEK
Product Name RES 88.7 OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 88.7 ohms 88.7 ohms 88.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722162 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details