Vishay Intertechnology, Inc. RES 887 OHM 1W 1% 1218 SMD CRCW1218887RFKEK

Description
RES 887ohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 887ohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 887 OHM 1W 1% 1218 SMD - CRCW1218887RFKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887 OHM 1W 1% 1218 SMD
CRCW1218887RFKEK
RES 887 OHM 1W 1% 1218 SMD CRCW1218887RFKEK
RES 887ohm 1W 1% 1218 SMD

RES 887ohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1218887RFKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1218887RFKEK-ND
Chip Resistor - Surface Mount CRCW1218887RFKEK-ND
887 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

887 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW1218887RFKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1218887RFKEK
Chip Resistor - Surface Mount CRCW1218887RFKEK
RES SMD 887 OHM 1% 1W 1218

RES SMD 887 OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW1218887RFKEK CRCW1218887RFKEK-ND CRCW1218887RFKEK
Product Name RES 887 OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 887 ohms 887 ohms 887 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1445501 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers