Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW121882R0JNEK

Description
82 Ohms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Description
82 Ohms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CRCW121882R0JNEK is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability in various applications including automotive, industrial, and telecommunications. It features a resistance value of 82 ohms with a tolerance of ±5%. The resistor is AEC-Q200 qualified, ensuring it meets stringent automotive standards. It operates within a temperature range of -55 °C to +155 °C and has a rated power dissipation of 1 watt. The maximum operating voltage is 200 V, and it exhibits a stability of OîR/R ,â§ 1% after 1000 hours at rated power at 70 °C. The resistor is packaged in a 1218 size with a 2 mm pitch, making it suitable for automated assembly processes.

Datasheet Summary
Powered by GS/AI

The CRCW121882R0JNEK is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability in various applications including automotive, industrial, and telecommunications. It features a resistance value of 82 ohms with a tolerance of ±5%. The resistor is AEC-Q200 qualified, ensuring it meets stringent automotive standards. It operates within a temperature range of -55 °C to +155 °C and has a rated power dissipation of 1 watt. The maximum operating voltage is 200 V, and it exhibits a stability of OîR/R ,â§ 1% after 1000 hours at rated power at 70 °C. The resistor is packaged in a 1218 size with a 2 mm pitch, making it suitable for automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW121882R0JNEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121882R0JNEK-ND
Chip Resistor - Surface Mount CRCW121882R0JNEK-ND
82 Ohms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

82 Ohms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 82.0 OHM 1W 5% 1218 SMD - CRCW121882R0JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.0 OHM 1W 5% 1218 SMD
CRCW121882R0JNEK
RES 82.0 OHM 1W 5% 1218 SMD CRCW121882R0JNEK
RES 82.0ohm 1W 5% 1218 SMD

RES 82.0ohm 1W 5% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121882R0JNEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121882R0JNEK
Chip Resistor - Surface Mount CRCW121882R0JNEK
RES SMD 82 OHM 5% 1W 1218

RES SMD 82 OHM 5% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW121882R0JNEK-ND CRCW121882R0JNEK CRCW121882R0JNEK
Product Name Chip Resistor - Surface Mount RES 82.0 OHM 1W 5% 1218 SMD Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 82 ohms 82 ohms 82 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2567451 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers