Vishay Intertechnology, Inc. RES 82.5K OHM 1W 1% 1218 SMD CRCW121882K5FKEK

Description
RES 82.5Kohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 82.5Kohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.5K OHM 1W 1% 1218 SMD - CRCW121882K5FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5K OHM 1W 1% 1218 SMD
CRCW121882K5FKEK
RES 82.5K OHM 1W 1% 1218 SMD CRCW121882K5FKEK
RES 82.5Kohm 1W 1% 1218 SMD

RES 82.5Kohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121882K5FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121882K5FKEK-ND
Chip Resistor - Surface Mount CRCW121882K5FKEK-ND
82.5 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

82.5 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW121882K5FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121882K5FKEK
Chip Resistor - Surface Mount CRCW121882K5FKEK
RES SMD 82.5K OHM 1% 1W 1218

RES SMD 82.5K OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW121882K5FKEK CRCW121882K5FKEK-ND CRCW121882K5FKEK
Product Name RES 82.5K OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 82500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2567483P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers