Vishay Precision Group Chip Resistor - Surface Mount CRCW12187R87FKEK

Description
7.87 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
7.87 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12187R87FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12187R87FKEK-ND
Chip Resistor - Surface Mount CRCW12187R87FKEK-ND
7.87 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

7.87 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor-Fixed-Single-Surface-Mount - CRCW12187R87FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Fixed-Single-Surface-Mount
CRCW12187R87FKEK
Resistor-Fixed-Single-Surface-Mount CRCW12187R87FKEK
Resistor-Fixed-Singl e-Surface-Mount

Resistor-Fixed-Single-Surface-Mount

Supplier's Site
Chip Resistor - Surface Mount - CRCW12187R87FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12187R87FKEK
Chip Resistor - Surface Mount CRCW12187R87FKEK
RES SMD 7.87 OHM 1% 1W 1218

RES SMD 7.87 OHM 1% 1W 1218

Supplier's Site Datasheet
Crcw1218 100 7R87 1% Et9 E3 Rohs Compliant Vishay - 11R9727 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 100 7R87 1% Et9 E3 Rohs Compliant Vishay
11R9727
Crcw1218 100 7R87 1% Et9 E3 Rohs Compliant Vishay 11R9727
CRCW1218 100 7R87 1% ET9 E3 ROHS COMPLIANT: YES

CRCW1218 100 7R87 1% ET9 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12187R87FKEK-ND CRCW12187R87FKEK CRCW12187R87FKEK 11R9727
Product Name Chip Resistor - Surface Mount Resistor-Fixed-Single-Surface-Mount Chip Resistor - Surface Mount Crcw1218 100 7R87 1% Et9 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 7.87 ohms 7.87 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details