Vishay Precision Group Chip Resistor - Surface Mount CRCW12187R50JNEK

Description
7.5 Ohms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
7.5 Ohms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12187R50JNEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12187R50JNEK-ND
Chip Resistor - Surface Mount CRCW12187R50JNEK-ND
7.5 Ohms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

7.5 Ohms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 7.50 OHM 1W 5% 1218 SMD - CRCW12187R50JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.50 OHM 1W 5% 1218 SMD
CRCW12187R50JNEK
RES 7.50 OHM 1W 5% 1218 SMD CRCW12187R50JNEK
RES 7.50ohm 1W 5% 1218 SMD

RES 7.50ohm 1W 5% 1218 SMD

Supplier's Site
Crcw1218 200 7R5 5% Et9 E3 Rohs Compliant Vishay - 04Y0900 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 200 7R5 5% Et9 E3 Rohs Compliant Vishay
04Y0900
Crcw1218 200 7R5 5% Et9 E3 Rohs Compliant Vishay 04Y0900
CRCW1218 200 7R5 5% ET9 E3 ROHS COMPLIANT: YES

CRCW1218 200 7R5 5% ET9 E3 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - CRCW12187R50JNEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12187R50JNEK
Chip Resistor - Surface Mount CRCW12187R50JNEK
RES SMD 7.5 OHM 5% 1W 1218

RES SMD 7.5 OHM 5% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12187R50JNEK-ND CRCW12187R50JNEK 04Y0900 CRCW12187R50JNEK
Product Name Chip Resistor - Surface Mount RES 7.50 OHM 1W 5% 1218 SMD Crcw1218 200 7R5 5% Et9 E3 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 7.5 ohms 7.5 ohms 7.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers