Vishay Intertechnology, Inc. RES 7.50K OHM 1W 1% 1218 SMD CRCW12187K50FKEK

Description
RES 7.50Kohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 7.50Kohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.50K OHM 1W 1% 1218 SMD - CRCW12187K50FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.50K OHM 1W 1% 1218 SMD
CRCW12187K50FKEK
RES 7.50K OHM 1W 1% 1218 SMD CRCW12187K50FKEK
RES 7.50Kohm 1W 1% 1218 SMD

RES 7.50Kohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12187K50FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12187K50FKEK-ND
Chip Resistor - Surface Mount CRCW12187K50FKEK-ND
7.5 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

7.5 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12187K50FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12187K50FKEK
Chip Resistor - Surface Mount CRCW12187K50FKEK
RES SMD 7.5K OHM 1% 1W 1218

RES SMD 7.5K OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW12187K50FKEK CRCW12187K50FKEK-ND CRCW12187K50FKEK
Product Name RES 7.50K OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 7500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Surface Mount Resistors - 2-2176091-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 90.9 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers