Vishay Intertechnology, Inc. RES 787 OHM 1W 1% 1218 SMD CRCW1218787RFKEK

Description
RES 787ohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 787ohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 787 OHM 1W 1% 1218 SMD - CRCW1218787RFKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 787 OHM 1W 1% 1218 SMD
CRCW1218787RFKEK
RES 787 OHM 1W 1% 1218 SMD CRCW1218787RFKEK
RES 787ohm 1W 1% 1218 SMD

RES 787ohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1218787RFKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1218787RFKEK-ND
Chip Resistor - Surface Mount CRCW1218787RFKEK-ND
787 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

787 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW1218787RFKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1218787RFKEK
Chip Resistor - Surface Mount CRCW1218787RFKEK
RES SMD 787 OHM 1% 1W 1218

RES SMD 787 OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW1218787RFKEK CRCW1218787RFKEK-ND CRCW1218787RFKEK
Product Name RES 787 OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 787 ohms 787 ohms 787 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573145 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100 ohms
View Details