Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW121871K5FKTK

Description
71.5 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
71.5 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW121871K5FKTK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121871K5FKTK-ND
Chip Resistor - Surface Mount CRCW121871K5FKTK-ND
71.5 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

71.5 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1218 71.5K 1% 100 Rt9 Rohs Compliant Vishay - 49P3926 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 71.5K 1% 100 Rt9 Rohs Compliant Vishay
49P3926
Crcw1218 71.5K 1% 100 Rt9 Rohs Compliant Vishay 49P3926
CRCW1218 71.5K 1% 100 RT9 ROHS COMPLIANT: NO

CRCW1218 71.5K 1% 100 RT9 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW121871K5FKTK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121871K5FKTK
Chip Resistor - Surface Mount CRCW121871K5FKTK
RES SMD 71.5K OHM 1% 1W 1218

RES SMD 71.5K OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW121871K5FKTK-ND 49P3926 CRCW121871K5FKTK
Product Name Chip Resistor - Surface Mount Crcw1218 71.5K 1% 100 Rt9 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details