Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12186R80JNTK

Description
6.8 Ohms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
6.8 Ohms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12186R80JNTK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12186R80JNTK-ND
Chip Resistor - Surface Mount CRCW12186R80JNTK-ND
6.8 Ohms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

6.8 Ohms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1218 6.8 5% 200 Rt9 Rohs Compliant Vishay - 49P3909 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 6.8 5% 200 Rt9 Rohs Compliant Vishay
49P3909
Crcw1218 6.8 5% 200 Rt9 Rohs Compliant Vishay 49P3909
CRCW1218 6.8 5% 200 RT9 ROHS COMPLIANT: NO

CRCW1218 6.8 5% 200 RT9 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW12186R80JNTK-ND 49P3909
Product Name Chip Resistor - Surface Mount Crcw1218 6.8 5% 200 Rt9 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812
Resistance Range 6.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD684JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details