Vishay Intertechnology, Inc. RES 6.34 OHM 1W 1% 1218 SMD CRCW12186R34FNEK

Description
RES 6.34ohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 6.34ohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.34 OHM 1W 1% 1218 SMD - CRCW12186R34FNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.34 OHM 1W 1% 1218 SMD
CRCW12186R34FNEK
RES 6.34 OHM 1W 1% 1218 SMD CRCW12186R34FNEK
RES 6.34ohm 1W 1% 1218 SMD

RES 6.34ohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12186R34FNEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12186R34FNEK-ND
Chip Resistor - Surface Mount CRCW12186R34FNEK-ND
6.34 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

6.34 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12186R34FNEK CRCW12186R34FNEK-ND
Product Name RES 6.34 OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812
Resistance Range 6.34 ohms 6.34 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573223 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 510000 ohms
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details