Vishay Intertechnology, Inc. Resistor-Fixed-Single-Surface-Mount CRCW12186R20FKTK

Description
Resistor-Fixed-Singl e-Surface-Mount
Request a Quote Datasheet
Description
Resistor-Fixed-Singl e-Surface-Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor-Fixed-Single-Surface-Mount - CRCW12186R20FKTK - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Fixed-Single-Surface-Mount
CRCW12186R20FKTK
Resistor-Fixed-Single-Surface-Mount CRCW12186R20FKTK
Resistor-Fixed-Singl e-Surface-Mount

Resistor-Fixed-Single-Surface-Mount

Supplier's Site
Chip Resistor - Surface Mount - CRCW12186R20FKTK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12186R20FKTK-ND
Chip Resistor - Surface Mount CRCW12186R20FKTK-ND
6.2 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

6.2 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1218 6.2 1% 100 Rt9 Rohs Compliant Vishay - 49P3904 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 6.2 1% 100 Rt9 Rohs Compliant Vishay
49P3904
Crcw1218 6.2 1% 100 Rt9 Rohs Compliant Vishay 49P3904
CRCW1218 6.2 1% 100 RT9 ROHS COMPLIANT: NO

CRCW1218 6.2 1% 100 RT9 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12186R20FKTK CRCW12186R20FKTK-ND 49P3904
Product Name Resistor-Fixed-Single-Surface-Mount Chip Resistor - Surface Mount Crcw1218 6.2 1% 100 Rt9 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Resistance Range 6.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details