Vishay Intertechnology, Inc. RES 6.2 OHM 1.5W 1% 1218 SMD CRCW12186R20FKEKHP

Description
RES 6.2ohm 1.5W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 6.2ohm 1.5W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.2 OHM 1.5W 1% 1218 SMD - CRCW12186R20FKEKHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.2 OHM 1.5W 1% 1218 SMD
CRCW12186R20FKEKHP
RES 6.2 OHM 1.5W 1% 1218 SMD CRCW12186R20FKEKHP
RES 6.2ohm 1.5W 1% 1218 SMD

RES 6.2ohm 1.5W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-6.20ANDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.20ANDKR-ND
Chip Resistor - Surface Mount 541-6.20ANDKR-ND
6.2 Ohms ±1% 1.5W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

6.2 Ohms ±1% 1.5W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.20ANTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.20ANTR-ND
Chip Resistor - Surface Mount 541-6.20ANTR-ND
6.2 Ohms ±1% 1.5W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

6.2 Ohms ±1% 1.5W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.20ANCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.20ANCT-ND
Chip Resistor - Surface Mount 541-6.20ANCT-ND
6.2 Ohms ±1% 1.5W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

6.2 Ohms ±1% 1.5W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12186R20FKEKHP 541-6.20ANDKR-ND
Product Name RES 6.2 OHM 1.5W 1% 1218 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812
Resistance Range 6.2 ohms 6.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details