Vishay Intertechnology, Inc. RES 6.19 OHM 1W 1% 1218 SMD CRCW12186R19FKEK

Description
RES 6.19ohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 6.19ohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.19 OHM 1W 1% 1218 SMD - CRCW12186R19FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19 OHM 1W 1% 1218 SMD
CRCW12186R19FKEK
RES 6.19 OHM 1W 1% 1218 SMD CRCW12186R19FKEK
RES 6.19ohm 1W 1% 1218 SMD

RES 6.19ohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12186R19FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12186R19FKEK-ND
Chip Resistor - Surface Mount CRCW12186R19FKEK-ND
6.19 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

6.19 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12186R19FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12186R19FKEK
Chip Resistor - Surface Mount CRCW12186R19FKEK
RES SMD 6.19 OHM 1% 1W 1218

RES SMD 6.19 OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW12186R19FKEK CRCW12186R19FKEK-ND CRCW12186R19FKEK
Product Name RES 6.19 OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 6.19 ohms 6.19 ohms 6.19 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260417 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details