Vishay Intertechnology, Inc. RES 6.04 OHM 1W 1% 1218 SMD CRCW12186R04FNEK

Description
RES 6.04ohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 6.04ohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.04 OHM 1W 1% 1218 SMD - CRCW12186R04FNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04 OHM 1W 1% 1218 SMD
CRCW12186R04FNEK
RES 6.04 OHM 1W 1% 1218 SMD CRCW12186R04FNEK
RES 6.04ohm 1W 1% 1218 SMD

RES 6.04ohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12186R04FNEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12186R04FNEK-ND
Chip Resistor - Surface Mount CRCW12186R04FNEK-ND
6.04 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

6.04 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12186R04FNEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12186R04FNEK
Chip Resistor - Surface Mount CRCW12186R04FNEK
RES SMD 6.04 OHM 1% 1W 1218

RES SMD 6.04 OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW12186R04FNEK CRCW12186R04FNEK-ND CRCW12186R04FNEK
Product Name RES 6.04 OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 6.04 ohms 6.04 ohms 6.04 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1614892-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1020 ohms
View Details
2 suppliers