Vishay Intertechnology, Inc. RES 6.34K OHM 1W 1% 1218 SMD CRCW12186K34FKEK

Description
RES 6.34Kohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 6.34Kohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.34K OHM 1W 1% 1218 SMD - CRCW12186K34FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.34K OHM 1W 1% 1218 SMD
CRCW12186K34FKEK
RES 6.34K OHM 1W 1% 1218 SMD CRCW12186K34FKEK
RES 6.34Kohm 1W 1% 1218 SMD

RES 6.34Kohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12186K34FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12186K34FKEK-ND
Chip Resistor - Surface Mount CRCW12186K34FKEK-ND
6.34 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

6.34 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12186K34FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12186K34FKEK
Chip Resistor - Surface Mount CRCW12186K34FKEK
RES SMD 6.34K OHM 1% 1W 1218

RES SMD 6.34K OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW12186K34FKEK CRCW12186K34FKEK-ND CRCW12186K34FKEK
Product Name RES 6.34K OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 6340 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691787 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details