Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12186K04FKTK

Description
6.04 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
6.04 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12186K04FKTK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12186K04FKTK-ND
Chip Resistor - Surface Mount CRCW12186K04FKTK-ND
6.04 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

6.04 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1218 6.04K 1% 100 Rt9 Rohs Compliant Vishay - 49P3901 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 6.04K 1% 100 Rt9 Rohs Compliant Vishay
49P3901
Crcw1218 6.04K 1% 100 Rt9 Rohs Compliant Vishay 49P3901
CRCW1218 6.04K 1% 100 RT9 ROHS COMPLIANT: NO

CRCW1218 6.04K 1% 100 RT9 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW12186K04FKTK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12186K04FKTK
Chip Resistor - Surface Mount CRCW12186K04FKTK
RES SMD 6.04K OHM 1% 1W 1218

RES SMD 6.04K OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW12186K04FKTK-ND 49P3901 CRCW12186K04FKTK
Product Name Chip Resistor - Surface Mount Crcw1218 6.04K 1% 100 Rt9 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details